Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 340002020

Description
Yellow color
Request a Quote Datasheet
Description
Yellow color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 340002020 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
340002020
Pipes - Multilayer-Pipes 340002020
Yellow color

Yellow color

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 340002020
Product Name Pipes - Multilayer-Pipes
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 167480722 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 161017085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 2246545 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1299 inch (3.3 mm)
View Details
Pipes - Plastic-Pipes - 175481210 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details