The ecoFIT pipe PE 100 with SDR11 and FM PN12 rating is a black polyethylene pipe designed for underground water supply and fire protection systems, available in 5m or 12m lengths with plain ends. The part number 316140027 corresponds to a 140mm outer diameter, 12.7mm wall thickness, and 115mm inner diameter, with a weight of 5.130 kg per 12m length. It complies with DIN 8074/75 and holds FM Approval 1613.
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 316140027 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PE |