Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 300206017

Description
SDR 11 / PN10 / blue stripes for cold water applications
Request a Quote
Description
SDR 11 / PN10 / blue stripes for cold water applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AQUASYSTEM PP-R pipe with SDR 11 and PN10 rating for cold water applications, identified by blue stripes, is available in a 75 mm outer diameter and 6.8 mm wall thickness, supplied in 4 m lengths. The pipe is made of PP-R material, certified by SIRIM and SPAN, and meets EN ISO 15874, DIN 8077, and DIN 8078 standards. It has a mass of 1.410 kg/m and is SLS certified for sizes 20 mm to 110 mm.

Datasheet Summary
Powered by GS/AI

AQUASYSTEM PP-R pipe with SDR 11 and PN10 rating for cold water applications, identified by blue stripes, is available in a 75 mm outer diameter and 6.8 mm wall thickness, supplied in 4 m lengths. The pipe is made of PP-R material, certified by SIRIM and SPAN, and meets EN ISO 15874, DIN 8077, and DIN 8078 standards. It has a mass of 1.410 kg/m and is SLS certified for sizes 20 mm to 110 mm.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 300206017 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
300206017
Pipes - Plastic-Pipes 300206017
SDR 11 / PN10 / blue stripes for cold water applications

SDR 11 / PN10 / blue stripes for cold water applications

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 300206017
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 4374894 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Diameter 3/4"
Length 6.56 ft (20 dm)
View Details
Pipes - pre-insulated-Pipes - 340013034 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PB; PE-RT; Brass; PE-X; Pre-insulated
Length 164 ft (500 dm)
Wall Thickness 0.1181 inch (3 mm)
View Details
Pipes - Plastic-Pipes - 161017045 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 175483220S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details