Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 300206977

Description
SDR 6 / PN20 / blue stripes for cold water applications
Request a Quote
Description
SDR 6 / PN20 / blue stripes for cold water applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AQUASYSTEM PP-R pipe with SDR 6 and PN20 rating for cold water applications, featuring blue stripes, grey body, and SIRIM and SPAN certification. The part has an outer diameter of 90 mm and a wall thickness of 15.0 mm, with a weight of 0.840 kg/m and a standard length of 4 m. It complies with EN ISO 15874, DIN 8077, and DIN 8078, and is SLS certified and PUB approved for sizes 20 mm to 110 mm.

Datasheet Summary
Powered by GS/AI

AQUASYSTEM PP-R pipe with SDR 6 and PN20 rating for cold water applications, featuring blue stripes, grey body, and SIRIM and SPAN certification. The part has an outer diameter of 90 mm and a wall thickness of 15.0 mm, with a weight of 0.840 kg/m and a standard length of 4 m. It complies with EN ISO 15874, DIN 8077, and DIN 8078, and is SLS certified and PUB approved for sizes 20 mm to 110 mm.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 300206977 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
300206977
Pipes - Plastic-Pipes 300206977
SDR 6 / PN20 / blue stripes for cold water applications

SDR 6 / PN20 / blue stripes for cold water applications

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 300206977
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 163017142 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 300206975 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 193017166 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 193017231 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details