Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 300205500

Description
HYFLOW Standard pipe SDR11/PN10/S5
Request a Quote
Description
HYFLOW Standard pipe SDR11/PN10/S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HYFLOW Standard pipe SDR11/PN10/S5 is a polypropylene (PP) pipe designed for pressure applications, with a length of 5000 mm and plain ends. The pipe has a light grey color (RAL 7032) with green stripes. The part number 300205500 corresponds to the 20 mm nominal bore size, with an outer diameter of 20.5 mm and a wall thickness of 1.9 mm, conforming to ISO 15494. The weight per meter is 0.105 kg/m.

Datasheet Summary
Powered by GS/AI

HYFLOW Standard pipe SDR11/PN10/S5 is a polypropylene (PP) pipe designed for pressure applications, with a length of 5000 mm and plain ends. The pipe has a light grey color (RAL 7032) with green stripes. The part number 300205500 corresponds to the 20 mm nominal bore size, with an outer diameter of 20.5 mm and a wall thickness of 1.9 mm, conforming to ISO 15494. The weight per meter is 0.105 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 300205500 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
300205500
Pipes - Plastic-Pipes 300205500
HYFLOW Standard pipe SDR11/PN10/S5

HYFLOW Standard pipe SDR11/PN10/S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 300205500
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175483214E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 169018109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 174 psi (122 m H2O)
View Details
Pipes - Plastic-Pipes - 167480710 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Multilayer-Pipes - 351496003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Length 0.3281 ft (1 dm)
View Details