Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 175481208S

Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus pipe in PVDF-HP for clean-room applications ISO Class 5 (100), supplied in 5m units with SDR21/PN16 rating, has an outer diameter of 63 mm, wall thickness of 3.0 mm, and internal diameter of 57.0 mm, weighing 1.090 kg/m.

Datasheet Summary
Powered by GS/AI

SYGEF Plus pipe in PVDF-HP for clean-room applications ISO Class 5 (100), supplied in 5m units with SDR21/PN16 rating, has an outer diameter of 63 mm, wall thickness of 3.0 mm, and internal diameter of 57.0 mm, weighing 1.090 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 175481208S - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
175481208S
Pipes - Plastic-Pipes 175481208S
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 175481208S
Product Name Pipes - Plastic-Pipes
Material PVDF
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 2246573 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.2283 inch (5.8 mm)
View Details
Pipes - Plastic-Pipes - 161018089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 218 psi (153 m H2O)
View Details
Pipes - Plastic-Pipes - 175480214 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 316355020 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details