Variable area flow meter with a PVDF float without magnet, fitted with solvent cement sockets in PVC-U, sized DN40 (1 1/2 inch), with a flow range of 200 to 2000 l/h. The meter uses a standard guiding rod with a stainless steel core and EPDM O-rings. It weighs 0.992 kg in PVC-U and 0.953 kg in polyamid. Dimensions include an overall length of 418 mm, with 356 mm between end connections, and a 2 1/4 inch gas connection thread.
Float in PVDF without magnet With solvent cement sockets PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199350004 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |