Georg Fischer Piping Systems Ltd Measurement - Flow - paddlewheel-sensors 198840035

Description
Standard
Request a Quote
Description
Standard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 198 840 035 is a remote-mount paddlewheel flow sensor designed for pipe sizes DN40 to DN600, with a 1.5 in. NPT thread and a tungsten carbide rotor. It operates in flow rates from 0.1 to 6 m/s and supports pressures up to 17 bar at 100 °C with FKM O-rings. The sensor requires a 5 to 24 V DC power supply, drawing no more than 1.5 mA, and is compatible with 8900, 9900, 9900-1BC, and 9950 series instruments. The body and pin are made of stainless steel.

Datasheet Summary
Powered by GS/AI

The 198 840 035 is a remote-mount paddlewheel flow sensor designed for pipe sizes DN40 to DN600, with a 1.5 in. NPT thread and a tungsten carbide rotor. It operates in flow rates from 0.1 to 6 m/s and supports pressures up to 17 bar at 100 °C with FKM O-rings. The sensor requires a 5 to 24 V DC power supply, drawing no more than 1.5 mA, and is compatible with 8900, 9900, 9900-1BC, and 9950 series instruments. The body and pin are made of stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - paddlewheel-sensors - 198840035 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - paddlewheel-sensors
198840035
Measurement - Flow - paddlewheel-sensors 198840035
Standard

Standard

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 198840035
Product Name Measurement - Flow - paddlewheel-sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001268 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - magmeters - 159001441 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 198801967 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.06 to 0.66 GPM (0.2273 to 2.5 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335052 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 35.20 to 264.00 GPM (133 to 1000 L/min)
View Details