Variable area flow meter with float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, for DN40 size with scale range of 150 to 1500 l/h, weighing 0.568 kg in polyamide version, and dimensions of 72 mm diameter, 393 mm length, and 341 mm and 335 mm for L1 and L2 respectively.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335122 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |