Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U, and EPDM O-rings, with a scale range of 100 to 1000 l/h, a device length of 385 mm, a connection diameter of 25 mm, and a weight of 0.528 kg in polyamide construction.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335041 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |