Type 2536 Rotor-X wet-tap mount paddlewheel flow sensor for use with type 3519 wet tap valve, with open collector output and PVDF rotor, designed for pipe sizes from DN15 to DN100 (0.5 to 4.0 in), operating in flow ranges of 0.1 to 6 m/s (0.3 to 20 ft/s), rated for pressures up to 12.5 bar at 20 °C with PP body, and powered by 3.3 to 24 VDC with current draw under 20 mA, compatible with 8900, 9900, 9900-1BC, and 9950 systems. Only approved Signet installation fittings may be used. Sensor code 159 000 758 identifies the variant with PP body, black housing, and titanium pins.
Wet-Tap Mount Paddlewheel (use with type 3519 wet tap valve)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159000758 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |