Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U, and EPDM O-rings, designed for flow rates of 50 to 500 l/h with a polyamid weight of 0.464 kg and dimensions of 58 mm in diameter, 385 mm in length, and 341 mm for L1 and L2.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335040 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |