The 159002208 is a magmeter with frequency or digital (S3L) output, designed for wet-tap installation with Type 3519 valves, and compatible with flow meters 9900, 9900-1BC, and 9950. It is configured for pipe sizes of 0.5 to 4.0 inches, with a PVDF body and Hastelloy C electrodes. The operating flow range is 0.05 to 10 m/s, with a maximum pressure of 6.9 bar at 0 °C and 1.4 bar at 65 °C. Power requirements are 5 to 24 VDC ±10% for frequency output or 5 to 6.5 VDC for digital output, with a maximum current of 15 mA. Only Signet installation fittings are permitted for use.
Wet-Tap/Mount/Use with Type 3519 wet tap valve
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159002208 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |