Variable area flow meter type 335 with float in PVDF without magnet, solvent cement sockets in PVC-U metric, and EPDM O-rings, capable of measuring flow rates from 150 to 1500 l/h, with a DN40 size and a polyamide body weight of 0.567 kg, dimensions L=393 mm, L1=341 mm, L2=335 mm, and D=72 mm.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335022 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |