Variable area flow meter with a float in PVDF without magnet, solvent cement sockets in PVC-U metric, and EPDM O-rings, rated for a scale range of 8000 to 60000 l/h, with a polyamid weight of 2.432 kg, a length of 429 mm, and defined dimensions L1 of 341 mm and L2 of 335 mm.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335052 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |