The Type 2551 Magmeter; Blind Version is an insertion magnetic flow meter designed for pipe sizes DN15 to DN900, with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It supports frequency and digital (S³L) output, powered by 5 to 24 VDC or 5 to 6.5 VDC respectively, with a maximum current draw of 15 mA. The sensor features a 316L stainless steel body and grounding ring, and uses FKM O-rings as standard. Configuration X2 (DN250 to DN900) is specified for the part number 159 001 257, with an insertion sensor length of 10 to 36 inches.
Type 2551 Magmeter; Blind Version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001257 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |