Variable area flow meter with a float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, in a 25 mm (1 inch) nominal bore size, with a scale range of 30.0 to 300.0 l/h, and overall dimensions of 250 mm length, 206 mm between mounting faces, and 60 mm height. The body is constructed in transparent PVC-U with a mass of 0.255 kg.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198803327 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |