Ultrasonic clamp-on flowmeter with wall-mounted head unit, designed for industrial applications and compatible with pipe outer diameters from 22 to 225 mm. The device features a graphic display with backlighting, operates on 24 V power, and supports Modbus, 4-20 mA, and pulse outputs. It includes data storage and alarm output capabilities. The unit has a cable length of 5 m and weighs 1.4 kg.
Ultrasonic clamp-on flowmeter with wall mounted head unit & digital communication options
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159300312 |
| Product Name | Measurement - Flow - ultrasonic-Flow-meters |
| Meter Technology | Ultrasonic |