Variable area flow meter with a float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, designed for flow measurement with a scale range of 15.0 to 150.0 l/h, 25 mm bore size, and dimensions of 60 mm in D, 250 mm in L, 206 mm in L1, and 200 mm in L2.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801896 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |