The 2536 Rotor-X is a standard mount paddlewheel flow sensor with an open collector output, designed for flow measurement in pipe sizes from DN15 to DN900. It features a PVDF rotor and titanium pin, with remote mounting and a sensor length of 198 mm. The device operates within a flow range of 0.1 to 6 m/s and is compatible with Signet installation fittings. It supports power input from 3.3 to 24 VDC with current draw under 20 mA and is rated for pressures up to 14 bar at 20 °C when constructed in PVDF material. FKM O-rings are standard, with EPDM or FFKM available on request. This variant is specified for use with Signet models 8900, 9900, 9900-1BC, and 9950.
Standard Mount Paddlewheel
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198840149 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |