Variable area flow meter with a float in PVDF without magnet, solvent cement sockets in PVC-U metric, and EPDM O-rings, designed for flow measurement in pipeline systems. The unit has a 16 mm bore size with 3/8 inch inlet and outlet threads, and overall dimensions of 35 mm in diameter and 199 mm in length. Weight is 0.083 kg for the polysulfone version and 0.081 kg for the PVC-U version. Scale ranges for similar models are between 2.5-25.0 l/h, though the exact scale for 198801880 is not listed.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801880 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |