Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017085

Description
SDR21/PN10/S10
Request a Quote
Description
SDR21/PN10/S10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U pipe for pressure applications, rated SDR21/PN10/S10, with a nominal diameter of 50 mm, a wall thickness of 2.4 mm, and a weight of 0.560 kg/m, supplied in 5000 mm lengths with plain ends and a dark grey RAL 7011 finish. It meets DIBT Z-40.23-1 and DVGW approval with DIN plus standards. Pressure ratings are valid at 20°C and decrease with higher temperatures or aggressive media.

Datasheet Summary
Powered by GS/AI

PVC-U pipe for pressure applications, rated SDR21/PN10/S10, with a nominal diameter of 50 mm, a wall thickness of 2.4 mm, and a weight of 0.560 kg/m, supplied in 5000 mm lengths with plain ends and a dark grey RAL 7011 finish. It meets DIBT Z-40.23-1 and DVGW approval with DIN plus standards. Pressure ratings are valid at 20°C and decrease with higher temperatures or aggressive media.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017085 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017085
Pipes - Plastic-Pipes 161017085
SDR21/PN10/S10

SDR21/PN10/S10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017085
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175480204 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 193017308 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175481205 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Multilayer-Pipes - 340014013 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-X; PE-RT; Brass
Length 1312 ft (4000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details