Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 355516320

Description
Crosslinked polyethylen pipe
Request a Quote
Description
Crosslinked polyethylen pipe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Crosslinked polyethylene pipe (PE-Xc) in coils for plumbing applications, available in sizes 12 mm, 16 mm, and 20 mm outer diameter with a nominal pressure rating of 10 bar. The pipe is blue in color and supplied in standard lengths of 50 m or 100 m depending on size, with wall thicknesses ranging from 1.7 mm to 2.8 mm. The part number 355516320 corresponds to the 20 mm outer diameter variant, which has a weight of 8.600 kg per 50 m coil. The technical data are not guaranteed properties and are subject to modification.

Datasheet Summary
Powered by GS/AI

Crosslinked polyethylene pipe (PE-Xc) in coils for plumbing applications, available in sizes 12 mm, 16 mm, and 20 mm outer diameter with a nominal pressure rating of 10 bar. The pipe is blue in color and supplied in standard lengths of 50 m or 100 m depending on size, with wall thicknesses ranging from 1.7 mm to 2.8 mm. The part number 355516320 corresponds to the 20 mm outer diameter variant, which has a weight of 8.600 kg per 50 m coil. The technical data are not guaranteed properties and are subject to modification.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 355516320 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
355516320
Pipes - Plastic-Pipes 355516320
Crosslinked polyethylen pipe

Crosslinked polyethylen pipe

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 355516320
Product Name Pipes - Plastic-Pipes
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 2246523 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.0827 inch (2.1 mm)
View Details
Plastic Pipes - 2123953 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1772 inch (4.5 mm)
View Details
Pipes - Plastic-Pipes - 161017096 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175483215E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details