Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017238

Description
SDR41/PN4/S20
Request a Quote
Description
SDR41/PN4/S20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 193017238 is a PE 100 plastic pipe for SDR41/PN4/S20, 400 mm in diameter, 5 meters long with plain ends, and a wall thickness of 9.8 mm, weighing 12.200 kg. It complies with DIN 8074/75 and is rated for a maximum operating pressure of 4 bar at 20°C. The pipe is black and designed for low-pressure fluid transport, with reduced pressure capacity at higher temperatures or with aggressive media.

Datasheet Summary
Powered by GS/AI

The 193017238 is a PE 100 plastic pipe for SDR41/PN4/S20, 400 mm in diameter, 5 meters long with plain ends, and a wall thickness of 9.8 mm, weighing 12.200 kg. It complies with DIN 8074/75 and is rated for a maximum operating pressure of 4 bar at 20°C. The pipe is black and designed for low-pressure fluid transport, with reduced pressure capacity at higher temperatures or with aggressive media.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017238 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017238
Pipes - Plastic-Pipes 193017238
SDR41/PN4/S20

SDR41/PN4/S20

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017238
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 351612035 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 328 ft (1000 dm)
View Details
Pipes - Plastic-Pipes - 161018260 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 174 psi (122 m H2O)
View Details
Pipes - Plastic-Pipes - 300206960 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Plastic Pipes - 2874487 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0945 inch (2.4 mm)
View Details