Georg Fischer Piping Systems Ltd Plastic Pipes 20014B147

Description
16bar PVC-U pipe(x3),32mm ODx2m L
Request a Quote
Description
16bar PVC-U pipe(x3),32mm ODx2m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Pipes - 2874487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipes
2874487
Plastic Pipes 2874487
16bar PVC-U pipe(x3),32mm ODx2m L

16bar PVC-U pipe(x3),32mm ODx2m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Pipe
Product Number 2874487
Product Name Plastic Pipes
Material Plastic; PVC & CPVC; Pvc-u
Unlock Full Specs
to access all available technical data

Similar Products

Air Pro Pipe - 5803080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 8"; 8 in
Length 16.4 ft (49.99 dm)
View Details
Pipes - Multilayer-Pipes - 340014012 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PE-X; Brass
Length 656 ft (2000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details