Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 167480723

Description
SDR11/PN10/S5
Request a Quote
Description
SDR11/PN10/S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a PP-H homopolymer pipe with SDR11/PN10/S5 designation, light grey RAL 7032 color, and a length of 5000mm with plain ends. It has an external diameter of 180mm, a nominal pressure rating of 10 bar, a wall thickness of 16.4mm, and a weight of 8.07kg/m. The pipe meets DIN 8077/78 and DIN EN 15494 standards.

Datasheet Summary
Powered by GS/AI

The part is a PP-H homopolymer pipe with SDR11/PN10/S5 designation, light grey RAL 7032 color, and a length of 5000mm with plain ends. It has an external diameter of 180mm, a nominal pressure rating of 10 bar, a wall thickness of 16.4mm, and a weight of 8.07kg/m. The pipe meets DIN 8077/78 and DIN EN 15494 standards.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 167480723 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
167480723
Pipes - Plastic-Pipes 167480723
SDR11/PN10/S5

SDR11/PN10/S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 167480723
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 2123947 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1457 inch (3.7 mm)
View Details
Pipes - Plastic-Pipes - 300206974 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 193017231 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 161017107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details