PVC-U grey pipe with SDR 17.1, nominal diameter 114.3 mm, wall thickness 7.3 mm, and rated pressure of 15 bar at 20°C, length 5000 mm with plain ends. Complies with BS EN 1452 Part 1 & 2 and carries DIBT Z-40.23-1 and DVGW approvals. Material is PVC-U, colour darkgrey RAL 7011.
Pipe PVC-U grey metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 161018089 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC-U |