Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 175481208

Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus pipe, model 175481208, is a PVDF-HP pipe with SDR21/PN16 rating, designed for High Purity clean-room applications up to ISO Class 5 (100). It has an outer diameter of 57.0 mm, wall thickness of 3.0 mm, and nominal bore of 50 mm, supplied in 5-meter units. The pipe weighs 1.090 kg/m.

Datasheet Summary
Powered by GS/AI

SYGEF Plus pipe, model 175481208, is a PVDF-HP pipe with SDR21/PN16 rating, designed for High Purity clean-room applications up to ISO Class 5 (100). It has an outer diameter of 57.0 mm, wall thickness of 3.0 mm, and nominal bore of 50 mm, supplied in 5-meter units. The pipe weighs 1.090 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 175481208 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
175481208
Pipes - Plastic-Pipes 175481208
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 175481208
Product Name Pipes - Plastic-Pipes
Material PVDF
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 316160020 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 177480107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 300206977 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details