The 169578906 is a lug-style end installation butterfly valve with a PP-GF30 housing and SS316 lug-inserts, designed for use with ANSI/ASME B16.5 Class 150 flanges and compliant with EN 558 and ISO 5752. It has a nominal bore size of 140 mm (5 inch), an endurance rating of PN 10, and a kv-value of 8600 l/min at Δp=1 bar. The valve interface complies with DIN/ISO 5211 F07, with overall dimensions of Hmax=318.1 mm, Lmax=272 mm, and Wmax=90 mm. Weight is 4.120 kg. The valve is intended for use with EPDM seals and supports optional position feedback with externally ordered limit switches.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169578906 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 5.51 inch (140.00 mm) |