Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 169018083

Description
Pipe ABS grey class E 15 bar at 20°C
Request a Quote
Description
Pipe ABS grey class E 15 bar at 20°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Pipe ABS grey class E, 15 bar at 20°C, 6 m length with plain ends, 1 inch nominal size, 3.1 mm wall thickness, and 27.2 mm internal diameter, compliant with BS 5391 dimensions.

Datasheet Summary
Powered by GS/AI

Pipe ABS grey class E, 15 bar at 20°C, 6 m length with plain ends, 1 inch nominal size, 3.1 mm wall thickness, and 27.2 mm internal diameter, compliant with BS 5391 dimensions.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 169018083 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
169018083
Pipes - Plastic-Pipes 169018083
Pipe ABS grey class E 15 bar at 20°C

Pipe ABS grey class E 15 bar at 20°C

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 169018083
Product Name Pipes - Plastic-Pipes
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 351616712 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 9.84 ft (30 dm)
View Details
Plastic Pipes - 2874487 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0945 inch (2.4 mm)
View Details
Pipes - Plastic-Pipes - 316125029 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 169018088 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 218 psi (153 m H2O)
View Details