The 167578509 is a lug-style butterfly valve in the PROGEF Plus series, designed for use with ANSI/ASME B16.5 Class 150 flanges and a hand lever. It has a PP-GF30 housing with SS316 lug inserts, is silicone-free and paint-compatible, and complies with EN 558 and ISO 5752. The valve has a DN280 bore size, a maximum system pressure of 6 bar for the hand lever version, and a kv-value of 34000 l/min at Δp=1 bar. It weighs 19.528 kg with an EPDM seal. Dimensions include an overall length of 557.6 mm, height of 149.4 mm, and width of 628.1 mm.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578509 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |