The 167578503 is a lug-style butterfly valve with a hand lever, designed for pipeline isolation with ANSI/ASME B16.5 Class 150 flange connections. The valve housing is made of PP-GF30 with SS316 lug inserts, and it is silicone-free and paint-compatible. It has a DN65 bore size, a maximum system pressure rating of 10 bar, and an EPDM seat. The valve weighs 1.895 kg, with an overall length of 296.3 mm, width of 115.2 mm, and height of 291.8 mm. The connecting dimensions conform to EN 558 and ISO 5752 (line 10). Optional integrated position feedback with limit switches is available but must be ordered separately.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578503 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |