The 167578404 is a lug-style butterfly valve with a hand lever, designed for piping systems up to PN10 pressure rating, featuring a PP-GF30 housing with SS316 lug inserts and silicone-free construction. It has a DN90 bore, overall length of 310.3 mm, height of 303.6 mm, and width of 296.3 mm, with flange dimensions compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve delivers a kv-value of 2400 l/min at Δp=1 bar and weighs 2.251 kg with EPDM sealing. It adheres to EN 558 and ISO 5752 dimensional standards for DN90.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578404 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |