The 167578030 is a lug-style butterfly valve with a hand lever, housing made of PP-GF30 with SS316 lug inserts, and compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. It has a nominal diameter of DN315, a maximum system pressure of 6 bar for the hand lever version, and weighs 26.106 kg with an FKM seal. Overall dimensions are Hmax 607.0 mm, Lmax 149.4 mm, and Wmax 663.1 mm, with connection holes matching DIN 2501 for DN315 and M20 bolts.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578030 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |