The 167578402 is a lug-style butterfly valve with a hand lever, designed for metric flange connections, featuring a PP-GF30 housing with SS316 lug inserts and silicone-free construction compatible with paint systems. It complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards, and has an overall length according to EN 558 and ISO 5752 for DN50. The valve uses EPDM sealing, weighs 1.800 kg, and supports a maximum system pressure of 10 bar at DN50. Mounting dimensions include a maximum height of 278.9 mm, length of 115.2 mm, and width of 287.8 mm, with M16 bolt holes and a flange pitch circle diameter of 160 mm.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578402 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |