Georg Fischer Piping Systems Ltd Pressure Relief Valve 167482628

Description
GF LIMIT SWITCH, MULTIFUNTION TYPE 546, AG-NI CONTACTS, USE WITH PNEUMATIC ACTUATOR, 1-1/4" & 1-1/2". FREE 2 YEAR RADWELL WARRANTY
Description
GF LIMIT SWITCH, MULTIFUNTION TYPE 546, AG-NI CONTACTS, USE WITH PNEUMATIC ACTUATOR, 1-1/4" & 1-1/2". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 60433821 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
60433821
Pressure Relief Valve 60433821
GF LIMIT SWITCH, MULTIFUNTION TYPE 546, AG-NI CONTACTS, USE WITH PNEUMATIC ACTUATOR, 1-1/4" & 1-1/2". FREE 2 YEAR RADWELL WARRANTY

GF LIMIT SWITCH, MULTIFUNTION TYPE 546, AG-NI CONTACTS, USE WITH PNEUMATIC ACTUATOR, 1-1/4" & 1-1/2". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 60433821
Product Name Pressure Relief Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543046 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737025 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.56 inch (65.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 Series 316L Press-In Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details