Lug-style butterfly valve for pipe systems up to DN315, with a PP-GF30 housing and SS316 lug inserts, compliant with EN 558, ISO 5752, ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. Features interface F10 per DIN/ISO 5211 for larger sizes, and is rated for a maximum pressure of 10 bar. The valve for DN315 has an overall length of 560.9 mm, width of 510 mm, height of 125.0 mm, and weighs 24.416 kg with EPDM seats. The kv-value is 50000 l/min at Δp=1 bar.
Bare shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578810 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |