Wafer-style intermediate installation butterfly valve for plastic piping, with a bare shaft and flange compatibility to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220, featuring a DIN/ISO 5211 F07 interface. It is designed for DN 110 nominal diameter, with an overall length of 287.5 mm, height of 166.4 mm, and width of 161.0 mm, weighing 1.759 kg with a PTFE seat. The valve operates at a maximum pressure of 10 bar and has a kv-value of 3800 l/min at Δp=1 bar.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567835 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |