Lug-style butterfly valve for DN90 piping with a nominal pressure rating of PN10, featuring a PP-GF30 housing with SS316 lug inserts and an EPDM seal. The valve has a kv-value of 2400 l/min at Δp=1 bar and weighs 1.701 kg. It complies with EN 558, ISO 5752 (line 25), ISO 7005, EN 1092, and DIN 2501 standards for flange dimensions, and interface F07 per DIN/ISO 5211. Overall length is 210 mm, width is 165 mm, height is 84.8 mm, and the shaft diameter is 50 mm with an M16 mounting interface.
Bare shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578804 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |