Lug-style end installation butterfly valve with hand lever, housing made of PP-GF30 with SS316 lug-inserts, flange standard ANSI/ASME B16.5 Class 150, designed for DN280 nominal diameter, rated for maximum system pressure of 6 bar, with EPDM seat and overall length of 628.1 mm, height of 557.6 mm, and weight of 19.528 kg.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578109 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 11.02 inch (280.00 mm) |