Lug-style end installation butterfly valve with hand lever, housing made of PP-GF30 with SS316 lug-inserts, compliant with ANSI/ASME B16.5 Class 150 flange standards and EN 558, ISO 5752 dimensions for DN110 size, with a maximum system pressure of 10 bar and a kv-value of 3800 L/min at Δp=1 bar, weighing 3.146 kg with EPDM seal and 3.146 kg with FKM seal, overall length of 343.6 mm, width of 375.2 mm, and height of 115.2 mm.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578105 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |