Lug-style end installation butterfly valve with hand lever, designed for piping systems up to 315 mm nominal diameter, with housing made of PP-GF30 and SS316 lug inserts, flanged to ANSI/ASME B16.5 Class 150 standard. The valve model 163578103 corresponds to DN75 size, with an overall length of 291.8 mm, width of 296.3 mm, and height of 115.2 mm, rated for 10 bar pressure and a kv-value of 1500 l/min with EPDM seat. Weight is 1.895 kg. Maximum system pressure is limited to 6 bar for DN250 and DN300 variants with hand lever, but this does not apply to DN75. Dimensions and weights are per EN 558 and ISO 5752 standards.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578103 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |