Lug-style butterfly valve with hand lever for piping systems, housing made of PP-GF30 with SS316 lug inserts, compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. Available in DN75 size with overall length of 291.8 mm, maximum height of 115.2 mm, and width of 296.3 mm. Rated for a maximum system pressure of 10 bar and a kv-value of 1500 l/min. Uses FKM seat material with a weight of 1.895 kg. The valve conforms to EN 558 and ISO 5752 dimensional standards for line 25. Optional position feedback with limit switches is available as a separate accessory.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578023 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |