Lug-style end installation butterfly valve with hand lever, designed for use in piping systems with DN63 nominal diameter and PN10 pressure rating, featuring a PP-GF30 housing with SS316 lug inserts and EPDM sealing. The valve has an overall length of 115.2 mm, width of 287.8 mm, height of 278.9 mm, and weighs 1.800 kg. It complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, with a kv-value of 740 l/min at 1 bar pressure drop. The valve connects via a bolt pattern matching EN 558 line 25. A maximum system pressure of 10 bar is rated for this size.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578002 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |