Wafer-style intermediate installation butterfly valve with gear box, designed for use in piping systems with flange standards including metric, ANSI, BS, and JIS. The part number 163567245 corresponds to the 110 mm bore size variant with PTFE sealing, weighing 4.019 kg. It supports a maximum pressure of 10 bar and has a kv-value of 3800 l/min at Δp=1 bar. Overall dimensions are Lmax 379.4 mm, Wmax 261.5 mm, and Hmax 379.4 mm. The valve complies with EN 558, ISO 5752, and ANSI/ASME B16.5 Class 150 flange standards.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567245 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |