Ball valve type 375 PVC-C with NPT threaded ends and solvent cement sockets, sized for DN65 (2 1/2 inch), rated for 10 bar pressure, featuring a PTFE ball seat and integrated handle tool for seat adjustment. The valve has a compact design with dimensions D=145 mm, H=129 mm, L=206 mm, and a weight of 2.190 kg. The z-dimension and union nut are not compatible with type 546.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375023 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 5.71 inch (145.00 mm) |