The 163375002 is a true double union safe block ball valve in the 375 PVC-C series, designed for basic industrial applications without automation. It features PTFE ball seats, a solvent cement socket with NPT threaded ends up to 2"-DN50, and an integrated tool for ball seat adjustment. The valve has a maximum working pressure of 16 bar and weighs 0.175 kg. Its dimensions are 50 mm in diameter, 53 mm in height, 79 mm in length, and 92 mm for the NPT length. The z-dimension is 48 mm, and it is not compatible with type 546. The series uses EPDM seals and is rated for DN15 size with a 1/2 inch nominal bore.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375002 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |