Diaphragm valve DIASTAR Ten PVC-U with fail-safe-to-open (FO) function, threaded socket unions Rc, and PN16 PTFE diaphragm, offering a flow rate of 1728 l/min at Δp=1 bar with EPDM seals; body weight is 4.733 kg, overall length is 266 mm, and lift height is 23 mm; constructed for 10 bar working pressure on one side with FKM O-rings, and designed for easy installation via rotating air connection and single housing nut.
FO (Fail safe to open) Unions with threaded sockets Rc
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644937 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |