The Diaphragm valve DIASTAR Ten PVC-U model 161644916 is a fail-safe-to-open valve with Rc threaded socket unions, designed for controlled fluid flow in piping systems. It has a nominal diameter of 40 mm, a maximum working pressure of 10 bar, and a kv-value of 1263 l/min at Δp=1 bar. The valve features an EPDM diaphragm and FKM O-rings, with a compact overall length of 222 mm and a lift height of 19 mm. It uses an M8 mounting thread and weighs 3.754 kg. The valve supports rotating air connections at 90° intervals and has a single housing nut for simplified installation.
FO (Fail safe to open) Unions with threaded sockets Rc
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644916 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |