The Diaphragm valve DIASTAR Ten PVC-U model 161644914 is a fail-safe-to-open valve with threaded socket unions Rc, designed for flow control in piping systems. It has a nominal diameter of 25 mm (DN25), a maximum working pressure of 10 bar on one side, and a kv-value of 481 l/min at Δp=1 bar. The valve features an EPDM O-ring, a PTFE diaphragm, and a compact design with an overall length of 166 mm and a lift of 13 mm. It uses a single housing nut for assembly and has a rotating air connection at 90° intervals for easy installation. The unit weighs 1.171 kg and is rated for PN16 configuration.
FO (Fail safe to open) Unions with threaded sockets Rc
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644914 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |